1223MA Switches by APEM

PB SWITCH SPST 8A 125V PANEL

Status: Unknown
Series: 1200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.58

Distributor Stock
Logo for RS
RS
from US$9.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.27
-
Buy Now
Logo for element14
element14
from US$13.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.92
-
Buy Now
Logo for Farnell
Farnell
from US$9.89
-
Buy Now

Specifications

Switch Operation Momentary Spring Return
Contact Configuration SPST-NO
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 12V
Contact Current Max 8A
Switch Terminals Screw
Product Range 1200 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Metal flat plunger N/O Screw Terminals | RS
Pb Switch, Spst, 8A, 125V, Panel | Newark Electronics
Pushbutton Switch, Flat Metal Plunger, Mom., SPST-NO, 12.2mm, 1200M Series | APEM Components 1223MA | RS Americas
PB SW SPST-NO 8A 125V | TTI Europe
PB SWITCH, SPST, 8A, 125V, PANEL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1223MA?

Additional datasheets, footprints and schematics for 1223MA are listed on our Part Details page. You can also find images and similar parts to 1223MA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1223MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1223MA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1223MA fall under?

The 1223MA is listed under Switches & Relays > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 1223MA when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1223MA you can contact the distributor directly for product support, shipping queries etc.

Is the 1223MA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1223MA have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1223MA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1223MA often in real-time on the comparison pages.

What if I can't find stock of 1223MA?

You can fill out our help required form which you can use to request a quote for 1223MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay