Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Tee Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack Jack |
Conn TNC Adapter RCP/RCP/RCP 50Ohm T Style | Avnet America |
TEE ADAPTER, 1 X TNC JACK-2 X TNC JACK | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FS-4 Series |
RoHS: | Unknown |
Pressure Max | 17.2bar |
---|---|
Accuracy % | 15% |
Port Size | 14.3mm |
Product Range | FS-4 Series |
Accuracy | +/-15% |
RoHS Compliant | Yes |
Flow Switch, Low Cost, Molded Plastic Design,.5GPM, SPDT, FS-4 Series | Gems Sensors 122354 | RS Americas |
Where can I find additional details, specifications and documents for a 122354?
Additional datasheets, footprints and schematics for 122354 are listed on our Part Details page. You can also find images and similar parts to 122354 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122354 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122354 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122354 fall under?
The 122354 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 122354 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122354 you can contact the distributor directly for product support, shipping queries etc.
Is the 122354 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122354 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for 122354.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122354 often in real-time on the comparison pages.
What if I can't find stock of 122354?
You can fill out our help required form which you can use to request a quote for 122354 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.