Prices starting from US$2.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.80 |
35
|
Buy Now | |
element14 | US$3.74 |
141
|
Buy Now | |
Powell Electronics | US$4.29 |
134
|
Buy Now | |
Newark Electronics | US$3.57 |
106
|
Buy Now | |
RS Americas | US$2.71 |
59
|
Buy Now | |
Electro Enterprises | US$3.17 |
35
|
Buy Now | |
Avnet America | US$2.16 |
13
|
Buy Now | |
Heilind Electronics | US$6.00 |
1
|
Buy Now | |
Heilind Electronics Asia | US$6.00 |
1
|
Buy Now | |
Richardson RFPD | US$3.06 |
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 11GHz |
RF/COAXIAL ADAPTER, TNC JACK-TNC JACK | element14 |
Rf/Coaxial Adapter, Tnc Jack-Tnc Jack | Newark Electronics |
Jack to Jack Adapter, TNC Coaxial Connector, 50 Ohm, TNC Series | Amphenol RF 122348 | RS Americas |
ADAPTOR, TNC JACK, TNC JACK | Farnell Contract |
Conn TNC Adapter F/F 0Hz to 11GHz 50Ohm ST Gold | Avnet America |
TNC JCK TO TNC JACK TNC | Heilind Electronics |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 122348?
Additional datasheets, footprints and schematics for 122348 are listed on our Part Details page. You can also find images and similar parts to 122348 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122348 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122348 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122348 fall under?
The 122348 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 122348 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122348 you can contact the distributor directly for product support, shipping queries etc.
Is the 122348 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122348 have stock available?
Authorised distributors including element14, Powell Electronics, Newark Electronics, RS Americas and Farnell Contract have stock available or on a lead time for 122348.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122348 often in real-time on the comparison pages.
What if I can't find stock of 122348?
You can fill out our help required form which you can use to request a quote for 122348 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.