Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.94
|
No stock
|
Buy Now | |
Heilind Electronics
from US$11.52
|
35
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.52
|
11
in stock
|
Buy Now | |
Powell Electronics
from US$8.23
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
RS Americas
from US$156.61
|
-
|
Buy Now | |
element14
from US$7.51
|
-
|
Buy Now | |
Richardson RFPD
from US$5.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 11GHz |
TNC J/J BLKHD ADPT-ISOLAT TNC | Heilind Electronics |
Adaptor, Tnc Jack, Tnc Jack | Newark Electronics |
Conn TNC Adapter RCP/RCP 0Hz to 11GHz 50Ohm ST Panel Mount Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
ADAPTOR, TNC JACK, TNC JACK | Farnell |
Where can I find additional details, specifications and documents for a 122346?
Additional datasheets, footprints and schematics for 122346 are listed on our Part Details page. You can also find images and similar parts to 122346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122346 fall under?
The 122346 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 122346 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122346 you can contact the distributor directly for product support, shipping queries etc.
Is the 122346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122346 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 122346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122346 often in real-time on the comparison pages.
What if I can't find stock of 122346?
You can fill out our help required form which you can use to request a quote for 122346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.