Status: | Unknown |
---|---|
Series: | 1223 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
element14
from US$0.54
|
-
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | 1223 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 30mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 100V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 1223-20-01A?
Additional datasheets, footprints and schematics for 1223-20-01A are listed on our Part Details page. You can also find images and similar parts to 1223-20-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1223-20-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1223-20-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1223-20-01A fall under?
The 1223-20-01A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1223-20-01A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1223-20-01A you can contact the distributor directly for product support, shipping queries etc.
Is the 1223-20-01A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1223-20-01A have stock available?
Authorised distributors including element14 have stock available or on a lead time for 1223-20-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1223-20-01A often in real-time on the comparison pages.
What if I can't find stock of 1223-20-01A?
You can fill out our help required form which you can use to request a quote for 1223-20-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.