Status: | Unknown |
---|---|
Series: | 1200 Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 12V |
Contact Current Max | 8A |
Switch Terminals | Screw |
Product Range | 1200 Series |
SVHC | No SVHC (15-Jan-2018) |
Metal curved plunger N/C Screw Terminals | RS |
Pb Switch, Spst, 8A, 125V, Panel | Newark Electronics |
PUSHBUTTON SWITCH 1200 | APEM Components 1222MRA | RS Americas |
PB SWITCH, SPST, 8A, 125V, PANEL | Farnell |
Where can I find additional details, specifications and documents for a 1222MRA?
Additional datasheets, footprints and schematics for 1222MRA are listed on our Part Details page. You can also find images and similar parts to 1222MRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1222MRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1222MRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1222MRA fall under?
The 1222MRA is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1222MRA when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1222MRA you can contact the distributor directly for product support, shipping queries etc.
Is the 1222MRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1222MRA have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1222MRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1222MRA often in real-time on the comparison pages.
What if I can't find stock of 1222MRA?
You can fill out our help required form which you can use to request a quote for 1222MRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.