Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4470-5001-37 |
Body Material | Brass |
---|---|
Body Style | Straight |
Body Plating Material | White Bronze |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Length | .86in, 22mm |
Impedance | 50Ω |
Panel Mount | Without |
Dielectric Material | PTFE Fluorocarbon |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
RF Connector Type | Blindmate |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4470 5001 37 Osp Jack Recept |Amp Te Connectivity 1221887-1 | Newark Electronics |
Connector Accessories Launcher | Avnet America |
Where can I find additional details, specifications and documents for a 1221887-1?
Additional datasheets, footprints and schematics for 1221887-1 are listed on our Part Details page. You can also find images and similar parts to 1221887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1221887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1221887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1221887-1 fall under?
The 1221887-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers.
Can I view similar or alternative parts?
You can view similar parts to 1221887-1 when available in the RF Connector Launchers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1221887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1221887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1221887-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1221887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1221887-1 often in real-time on the comparison pages.
What if I can't find stock of 1221887-1?
You can fill out our help required form which you can use to request a quote for 1221887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.