Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,769.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,769.52
|
No stock
|
Buy Now |
Input Voltage | 480V |
---|---|
Output Voltage | 480VAC |
Output Current | 5A |
Constant Current Load | 5A |
Knob Rotation | CW / CCW |
RoHS Compliant | No |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 1220B-3?
Additional datasheets, footprints and schematics for 1220B-3 are listed on our Part Details page. You can also find images and similar parts to 1220B-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1220B-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1220B-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1220B-3 fall under?
The 1220B-3 is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1220B-3 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1220B-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1220B-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1220B-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1220B-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1220B-3 often in real-time on the comparison pages.
What if I can't find stock of 1220B-3?
You can fill out our help required form which you can use to request a quote for 1220B-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.