Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 240VAC, 240VAC |
---|---|
Output Voltage | 240VAC |
Output Current | 5A |
Constant Current Load | 5A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single |
Power Rating | 1.2kVA |
Secondary Current Nom | 5A |
Auto Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 1220B?
Additional datasheets, footprints and schematics for 1220B are listed on our Part Details page. You can also find images and similar parts to 1220B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1220B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1220B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1220B fall under?
The 1220B is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1220B when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1220B you can contact the distributor directly for product support, shipping queries etc.
Is the 1220B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1220B have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1220B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1220B often in real-time on the comparison pages.
What if I can't find stock of 1220B?
You can fill out our help required form which you can use to request a quote for 1220B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.