Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Tubes | Long Tube |
---|---|
Dimensions | 14.7 x 15.2mm, .57 x .59in |
Supply Voltage | 1.235V |
Pressure | 15psi |
Output/Span | 50mV |
Accuracy | ±0.1% Span Non-Linearity |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | mV Output Pressure Sensors |
Type | Absolute |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
15Psi Long Board Mnt Pressure Sensor |Te Connectivity 1220A-015A-3L | Newark Electronics |
TE Connectivity 15PSI LONG BOARD MNT PRESSURE SENSOR Boa | Distrelec |
Board Mount Pressure Sensors 0-15psia 0-100mV Long Port | Sager |
Where can I find additional details, specifications and documents for a 1220A-015A-3L?
Additional datasheets, footprints and schematics for 1220A-015A-3L are listed on our Part Details page. You can also find images and similar parts to 1220A-015A-3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1220A-015A-3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1220A-015A-3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1220A-015A-3L fall under?
The 1220A-015A-3L is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1220A-015A-3L when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1220A-015A-3L you can contact the distributor directly for product support, shipping queries etc.
Is the 1220A-015A-3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1220A-015A-3L have stock available?
Authorised distributors including Newark Electronics, Distrelec and Sager have stock available or on a lead time for 1220A-015A-3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1220A-015A-3L often in real-time on the comparison pages.
What if I can't find stock of 1220A-015A-3L?
You can fill out our help required form which you can use to request a quote for 1220A-015A-3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.