122028-000

Identification & Labeling

> Pre-Printed Markers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 122028-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 122028-000
Series Information for 122028-000 - TE Connectivity
  • Status: Active
  • Aliases: 122028-000, 9-1198207-8
  • Product Code: E085
  • Global Product Line: A60
  • GPL Description: Industrial

Description

STD03W-G

Specifications

Marker Color:
White
Marker Size:
STD 03
Marker Material:
Polyoxymethylene
Marker Style:
Snap-On
Compatible Cable Diameter:
1.9 – 2.6mm, .075 – .102in
Printed Marking Color:
Black
Packaging Quantity:
300
Packaging Method:
Strip
Marker Cut:
Straight
Printed Marking:
G

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
STD03W-G
Newark Electronics
STD03W-G
Avnet America
Cable Accessories Wire Marker White Box
Avnet Europe
Cable Accessories Wire Marker White Box
Boersig GmbH
STD03W-G
Conrad
; No. of markers: 30; Imprint: G ;