Status: | Unknown |
---|---|
Series: | 1220 Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 10A |
Product Range | 1220 Series |
Relay Mounting | Socket |
Contact Voltage VAC | 120VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | No |
Relay, Dpdt, 120Vac, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 1220-2C-120A.?
Additional datasheets, footprints and schematics for 1220-2C-120A. are listed on our Part Details page. You can also find images and similar parts to 1220-2C-120A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1220-2C-120A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1220-2C-120A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1220-2C-120A. fall under?
The 1220-2C-120A. is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1220-2C-120A. when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1220-2C-120A. you can contact the distributor directly for product support, shipping queries etc.
Is the 1220-2C-120A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1220-2C-120A. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1220-2C-120A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1220-2C-120A. often in real-time on the comparison pages.
What if I can't find stock of 1220-2C-120A.?
You can fill out our help required form which you can use to request a quote for 1220-2C-120A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.