Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
RS
from US$220.95
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0044
|
40,000
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$228.94
|
5
in stock
|
Buy Now | |
Avnet America
from US$243.56
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Vaprotex Ptfe Lamp |Molex 1220 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 2Ah |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
DC Drive 12.2Amp 1Q Non Isol 110/240V | RS |
Where can I find additional details, specifications and documents for a 1220?
Additional datasheets, footprints and schematics for 1220 are listed on our Part Details page. You can also find images and similar parts to 1220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1220 fall under?
The 1220 is listed under Enclosures, Racks & Cabinets > More Enclosures, Racks & Cabinets.
Can I view similar or alternative parts?
You can view similar parts to 1220 when available in the More Enclosures, Racks & Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1220 you can contact the distributor directly for product support, shipping queries etc.
Is the 1220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1220 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1220 often in real-time on the comparison pages.
What if I can't find stock of 1220?
You can fill out our help required form which you can use to request a quote for 1220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.