Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
No. of LEDs | 2LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 2mA |
Luminous Intensity | 35mcd |
Forward Voltage | 2V |
Viewing Angle | - |
Height | 10.16mm |
Width | 5.08mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Display Size | 5.08mm x 10.16mm |
External Depth | 10mm |
External Length / Height | 10.16mm |
External Width | 5.08mm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 2V |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 3.75mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity Typ | 1.5mcd |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 2mA |
Peak Wavelength | 625nm |
Voltage Vf Typ | 2VDC |
Wavelength Typ | 625nm |
LED, PCB, 3MM, BI-LEVEL, RED | element14 |
Where can I find additional details, specifications and documents for a 122-305-01?
Additional datasheets, footprints and schematics for 122-305-01 are listed on our Part Details page. You can also find images and similar parts to 122-305-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122-305-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122-305-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122-305-01 fall under?
The 122-305-01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 122-305-01 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122-305-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 122-305-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122-305-01 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 122-305-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122-305-01 often in real-time on the comparison pages.
What if I can't find stock of 122-305-01?
You can fill out our help required form which you can use to request a quote for 122-305-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.