Shell Material | Steel |
---|---|
Shell Plating Material | Zinc |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
Number of Positions | 50 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 7.5A |
Contact Type | Socket |
Contact Style | Socket |
Contact Size | 20 |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Product Type | Connector |
Shell Size | 5 |
Connector System | Cable-to-Cable |
Blindmate | No |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite Sz 5 Recp. 50 Pos |Amp Te Connectivity 1218749-5 | Newark Electronics |
D-Subminiature Connector Receptacle 50 Position Panel Mount Solder | Avnet America |
Connector, D-Sub, AMPLIMITE Sz 5 Recp. 50 Pos | TE Connectivity 1218749-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1218749-5?
Additional datasheets, footprints and schematics for 1218749-5 are listed on our Part Details page. You can also find images and similar parts to 1218749-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218749-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218749-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218749-5 fall under?
The 1218749-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218749-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218749-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218749-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218749-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1218749-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218749-5 often in real-time on the comparison pages.
What if I can't find stock of 1218749-5?
You can fill out our help required form which you can use to request a quote for 1218749-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.