Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 5A |
---|---|
Pin Diameter | .03mm |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Brass |
Contact Style | Long |
Contact Type | Pin |
Contact Size | 22 |
Contact Mating Area Plating Thickness | 50µin |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | .76in, .03mm |
Insulation Diameter (Max) | 1.38in, .054mm |
Circuit Application | Signal |
For Use With | AMPLIMITE |
High Current | No |
Comment | Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts., These contacts are used in Series 90 military connectors., Tape mounted contacts are used in the AMP-TAPEMATIC Stripper/Crimper Machine No. 599406-7. |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Contacts AMPLIMITE #22 PIN CONTACT | Sager |
Where can I find additional details, specifications and documents for a 1218699-1?
Additional datasheets, footprints and schematics for 1218699-1 are listed on our Part Details page. You can also find images and similar parts to 1218699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218699-1 fall under?
The 1218699-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1218699-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218699-1 have stock available?
Authorised distributors including Power and Signal Group and Sager have stock available or on a lead time for 1218699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218699-1 often in real-time on the comparison pages.
What if I can't find stock of 1218699-1?
You can fill out our help required form which you can use to request a quote for 1218699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.