1218440-4 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,PLUG,RT ANG,109,4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$57.83

Distributor Stock
Logo for Farnell
Farnell
from US$60.60
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.80
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$61.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$66.68
-
Buy Now
Logo for Sager
Sager
from US$57.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Cadmium
Box Mount D-Sub Connector Insert Arrangement MS18276-1
Shell Material Steel
Non-Magnetic No
PCB Mount Orientation Right Angle
Power/Signal/Coax Combination No
Number of Positions 37
Contact Current Rating (Max) 5A
Contact Mating Area Plating Thickness 10µin, 50µin
PCB Contact Termination Area Plating Material Nickel
Contact Style Pin
Contact Mating Area Plating Material Gold
Contact Size 20
Contact Type Pin
Contact Base Material Brass or Beryllium Copper
Post Diameter .03in, .76mm
Centerline (Pitch) .109in, 2.77mm
NASA Qualification No
Mounting Hole Diameter 3.05mm, .12in
Circuit Application Signal
ULTRA-LITE Connector No
Comment For solder dip product see part number 1218440-9.
Packaging Method Package
Connector System Cable-to-Board
Connector Style Plug
Blindmate No
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Shell Size 4
Sealable No
Termination Post Length 3.18mm, .125in
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Conn D-Subminiature PL 37 POS 2.77mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America
Connector, D-Sub, AMPLIMITE, Asy, Plug, Rt Ang,109,4 | TE Connectivity 1218440-4 | RS Americas
D-Sub MIL Spec Connectors ASSM PLUG R/A 109 4 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1218440-4?

Additional datasheets, footprints and schematics for 1218440-4 are listed on our Part Details page. You can also find images and similar parts to 1218440-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1218440-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218440-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1218440-4 fall under?

The 1218440-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1218440-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1218440-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1218440-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1218440-4 have stock available?

Authorised distributors including Chip One Stop, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1218440-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1218440-4 often in real-time on the comparison pages.

What if I can't find stock of 1218440-4?

You can fill out our help required form which you can use to request a quote for 1218440-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay