Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.55
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$28.06
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$24.90
|
48
in stock
|
Buy Now | |
Distrelec
from US$26.56
|
48
in stock
|
Buy Now | |
Avnet America
from US$20.70
|
-
|
Buy Now | |
RS Americas
from US$25.76
|
-
|
Buy Now | |
Sager
from US$19.41
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 1.3µm, 50µin |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .04in, 1.02mm |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | For solder dip product see part number 1218435-6. |
Packaging Method | Package |
Connector Style | Receptacle |
Blindmate | No |
Connector System | Cable-to-Board |
Shell Size | 1 |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn R/A Rcp Assy 9 Pos Ser 109 |Amp Te Connectivity 1218435-1 | Newark Electronics |
D-Sub MIL Spec Conn R/A RCP ASSY 9 POS SER 109 | Rapid Electronics |
TE Connectivity Conn D-Subminiature SKT 9 POS 2.77mm Solder RA Thru-Hole 9 Terminal 1 Port Package | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D Subminiature RCP 9 POS 1 Shell Size 2.77mm Solder RA Through Hole | Avnet America |
Connector, D-Sub, R/A Rcp Assy 9 Pos Ser 109 | TE Connectivity 1218435-1 | RS Americas |
D-Sub MIL Spec Connectors R/A RCP ASSY 9 POS SER 109 | Sager |
Where can I find additional details, specifications and documents for a 1218435-1?
Additional datasheets, footprints and schematics for 1218435-1 are listed on our Part Details page. You can also find images and similar parts to 1218435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218435-1 fall under?
The 1218435-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218435-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218435-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1218435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218435-1 often in real-time on the comparison pages.
What if I can't find stock of 1218435-1?
You can fill out our help required form which you can use to request a quote for 1218435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.