1218434-3 D-Shaped Connectors by TE Connectivity

R/A RCP ASSY 25 POS SER 109

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.13

Distributor Stock
Logo for Farnell
Farnell
from US$36.54
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$38.61
805
in stock
Buy Now
Logo for TE Store
TE Store
from US$40.85
115
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$37.77
107
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$42.15
107
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$37.40
107
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$40.65
107
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.13
84
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$32.58
-
Buy Now
Logo for RS Americas
RS Americas
from US$38.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Plating Material Cadmium
Box Mount D-Sub Connector Insert Arrangement MS18275-1
Non-Magnetic No
Shell Material Steel
PCB Mount Orientation Right Angle
Power/Signal/Coax Combination No
Number of Positions 25
Contact Current Rating (Max) 5A
Contact Type Socket
PCB Contact Termination Area Plating Material Nickel
Contact Mating Area Plating Material Gold
Contact Size 20
Contact Mating Area Plating Thickness 50µin
Contact Style Socket
Contact Base Material Brass or Beryllium Copper
Post Diameter .76mm, .03in
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter .115 – .125in, 2.92mm
Circuit Application Signal
ULTRA-LITE Connector No
Comment For solder dip product see part number 1218434-8.
Packaging Method Package
Blindmate No
Product Type Connector
Connector System Cable-to-Board
Shell Size 3
Sealable No
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post Length .125in, 3.18mm
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

R/A RCP ASSY 25 POS SER 109 Connector & Housing Type: Receptacle Round Termination Post & Tail Diameter: .76 mm Round Termination Post & Tail Diameter: .03 in Connector System: Cable-to-Board Number of Positions: 25 Receptacle .76 mm .03" Cable-to-Board | Box Mount D-Sub Connector | Part Number: 1218434-3 | Internal Number: 1218434-3 | TE Connectivity | TE Store
D-Sub Mil Spec Conn R/A Rcp Assy 25 Pos Ser 109 |Amp Te Connectivity 1218434-3 | Newark Electronics
D-Sub MIL Spec Conn R/A RCP ASSY 25 POS SER 109 | Rapid Electronics
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle Solder | Distrelec
D SUB CONN, 25POS R/A RCPT, DB, SOLDER | Farnell
Conn D-Subminiature SKT 25 POS 2.74mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America
Connector, D-Sub, R/A Rcp Assy 25 Pos Ser 109 | TE Connectivity 1218434-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1218434-3?

Additional datasheets, footprints and schematics for 1218434-3 are listed on our Part Details page. You can also find images and similar parts to 1218434-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1218434-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218434-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1218434-3 fall under?

The 1218434-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1218434-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1218434-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1218434-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1218434-3 have stock available?

Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1218434-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1218434-3 often in real-time on the comparison pages.

What if I can't find stock of 1218434-3?

You can fill out our help required form which you can use to request a quote for 1218434-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay