Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.16
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$50.36
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$55.83
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$49.60
|
23
in stock
|
Buy Now | |
Farnell
from US$56.15
|
19
in stock
|
Buy Now | |
Avnet America
from US$41.16
|
-
|
Buy Now | |
RS Americas
from US$52.84
|
-
|
Buy Now | |
TE Store
from US$41.83
|
-
|
Buy Now | |
Sager
from US$45.78
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Shell Material | Steel |
Non-Magnetic | No |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | For solder dip product see part number 1218408-9. |
Packaging Method | Package |
Sealable | No |
Connector System | Cable-to-Board |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Connector Style | Receptacle |
Product Type | Connector |
Termination Post Length | .156in, 3.96mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Connectors Asm Rcpt Rtang109 4 |Amp Te Connectivity 1218408-4 | Newark Electronics |
D-Sub MIL Spec Connectors ASM RCPT RTANG109 4 | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 37 POS 2.77mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Rtang,109,4 | TE Connectivity 1218408-4 | RS Americas |
Special Order: AMPLIMITE,ASY,RCPT,RTANG,109,4 Connector & Housing Type: Receptacle Round Termination Post & Tail Diameter: .76 mm Round Termination Post & Tail Diameter: .03 in Connector System: Cable-to-Board Number of Positions: 37 Receptacle .76 mm .03" Cable-to-Board | Box Mount D-Sub Connector | Part Number: 1218408-4 | Internal Number: 1218408-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1218408-4?
Additional datasheets, footprints and schematics for 1218408-4 are listed on our Part Details page. You can also find images and similar parts to 1218408-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218408-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218408-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218408-4 fall under?
The 1218408-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218408-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218408-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218408-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218408-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1218408-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218408-4 often in real-time on the comparison pages.
What if I can't find stock of 1218408-4?
You can fill out our help required form which you can use to request a quote for 1218408-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.