1218233-1 D-Shaped Connectors by TE Connectivity

ULTRA-LITE,RCPT ASY,90,1

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$318.00

Distributor Stock
Logo for Distrelec
Distrelec
from US$524.53
80
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$510.65
80
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$318.00
80
in stock
Buy Now
Logo for Farnell
Farnell
from US$528.58
64
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$487.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$419.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$483.44
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement MS18273-2
Front Shell Plating Finish Gold
Shell Plating Material Gold
Shell Plating Finish Gold
Retention Clip Material Beryllium Copper
Shell Material Aluminum
Non-Magnetic No
Front Shell Material Aluminum Alloy
Preloaded No
Power/Signal/Coax Combination No
Number of Positions 15
Contact Mating Area Plating Thickness 1.3µm, 50 – 100µin
Contact Type Socket
Contact Current Rating (Max) 5A
Contact Style Socket
Contact Base Material Copper Alloy
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter 2.92 – 3.18mm, .115 – .125in
Connector Mounting Type Panel
ULTRA-LITE Connector Yes
Circuit Application Signal
Packaging Method Individual
Product Type Connector
Connector Style Receptacle
Sealable No
Connector System Cable-to-Cable
Blindmate No
Connector & Contact Terminates To Wire & Cable
Shell Size 1
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

D-Sub Standard Connectors ULTRA-LITE RCPT | Rapid Electronics
TE Connectivity Conn High Density D-Sub RCP 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Individual | Distrelec
D SUB CONNECTORS | Farnell
Ampli,ul,rcpt Assy,90,2 |Amp Te Connectivity 1218233-1 | Newark Electronics
D-Subminiature Connector Receptacle 15 Position Panel Mount Solder | Avnet America
Connector, D-Sub, Ultra-Lite, Receptacle Asy,90,1 | TE Connectivity 1218233-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1218233-1?

Additional datasheets, footprints and schematics for 1218233-1 are listed on our Part Details page. You can also find images and similar parts to 1218233-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1218233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1218233-1 fall under?

The 1218233-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1218233-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1218233-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1218233-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1218233-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1218233-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1218233-1 often in real-time on the comparison pages.

What if I can't find stock of 1218233-1?

You can fill out our help required form which you can use to request a quote for 1218233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay