Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$317.93
Distributor | Stock | ||
---|---|---|---|
Newark
from US$369.12
|
No stock
|
Buy Now | |
Heilind Electronics
from US$396.22
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$396.22
|
2
in stock
|
Buy Now | |
Avnet America
from US$317.93
|
-
|
Buy Now | |
RS Americas
from US$452.22
|
-
|
Buy Now | |
TE Store
from US$326.98
|
-
|
Buy Now | |
Sager
from US$353.63
|
-
|
Buy Now |
Shell Finish | Chromate |
---|---|
Shell Plating Material | Cadmium |
Number of Inserts | 1 |
Signal Contacts | Without |
Contact Arrangement Code (Module A) | 26 |
Contact Type (Module A) | Pin |
Clinch Nuts | Without |
Hardware Type | Screw |
Comment | Contacts sold separately. |
Custom Order Code | 201 |
Connector & Housing Type | Receptacle |
Sealable | No |
Product Type | Connector |
ASYARINCRMA1R26P-00(201) | Heilind Electronics |
Asy,arinc,rma1R26P-00(201) Rohs Compliant: No |Amp Te Connectivity 1218203-1 | Newark Electronics |
Conn Rectangular PIN 26 POS Crimp ST Cable Mount | Avnet America |
ASY ARINC RMA1R26P-00(201) | TE Connectivity 1218203-1 | RS Americas |
Special Order: ASY,ARINC,RMA1R26P-00(201) Connector Product Type: Housing Assembly Connector & Housing Type: Receptacle Sealable: No Panel Mount Feature Type: Flange with Mounting Holes Connector Mounting Type: Panel Mount Housing Assembly Receptacle Flange with Mounting Holes | Rack & Panel Connector | Part Number: 1218203-1 | Internal Number: 1218203-1 | TE Connectivity | TE Store |
Rack & Panel Connectors ASY RMA1R26P-00(201) | Sager |
Where can I find additional details, specifications and documents for a 1218203-1?
Additional datasheets, footprints and schematics for 1218203-1 are listed on our Part Details page. You can also find images and similar parts to 1218203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218203-1 fall under?
The 1218203-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218203-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218203-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1218203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218203-1 often in real-time on the comparison pages.
What if I can't find stock of 1218203-1?
You can fill out our help required form which you can use to request a quote for 1218203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.