Options for Price Comparison
Distributor Statistics for 121817-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 121817-000
Details for 121817-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

121817-000 by TE Connectivity

TXR40AB00-2420AI2

Part Information

121817-000 image
Not applicable for solder process capability
Status: Active
Aliases: 121817-000, 7-1190886-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
TE Adapter Code:
40
Material:
Aluminum
Adapter Entry Size:
20
Cable Entry Diameter:
.2 – 31.8mm, .01 – 1.25in
Cable Diameter Range:
.5 – .12in, 12.7 – 20.7mm
Connector Detail Specification Number:
D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
25, J
Adapter Angle:
00
Style:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

TXR40AB00-2420AI2 Avnet America