Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.85
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$37.18
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$36.60
|
24
in stock
|
Buy Now | |
Distrelec
from US$42.61
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$35.65
|
13
in stock
|
Buy Now | |
element14
from US$32.42
|
13
in stock
|
Buy Now | |
Avnet America
from US$14.59
|
4
in stock
|
Buy Now | |
RS Americas
from US$31.44
|
-
|
Buy Now | |
TTI Europe
from US$27.75
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
---|---|
Shell Plating Material | Cadmium |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Brass |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Board |
Termination Post Length | .156in, 3.95mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
37 POS ASSY PLUG LOW PROF 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Solder | Distrelec |
D Sub Conn, Plug, Dc, 37Pos, Solder Rohs Compliant: No |Amp Te Connectivity 1218124-4 | Newark Electronics |
D SUB CONN, PLUG, DC, 37POS, SOLDER | element14 |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Plug, 37Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1218124-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1218124-4?
Additional datasheets, footprints and schematics for 1218124-4 are listed on our Part Details page. You can also find images and similar parts to 1218124-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218124-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218124-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218124-4 fall under?
The 1218124-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218124-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218124-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218124-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218124-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1218124-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218124-4 often in real-time on the comparison pages.
What if I can't find stock of 1218124-4?
You can fill out our help required form which you can use to request a quote for 1218124-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.