Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.70
|
No stock
|
Buy Now | |
TTI Europe
from US$15.33
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$18.68
|
385
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
385
in stock
|
Buy Now | |
Distrelec
from US$17.69
|
385
in stock
|
Buy Now | |
Powell Electronics
from US$18.35
|
184
in stock
|
Buy Now | |
Heilind Electronics
from US$17.45
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.45
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$17.80
|
-
|
Buy Now | |
Avnet America
from US$13.79
|
-
|
Buy Now | |
RS Americas
from US$15.70
|
-
|
Buy Now | |
element14
from US$17.89
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Non-Magnetic | No |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Style | Pin |
Contact Size | 20 |
Contact Type | Pin |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 1 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Board |
Termination Post Length | .156in, 3.95mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
9 POS ASSY PLUG LOW PROF 109 | TTI Europe |
TE Connectivity - AMP D-Sub Straight DE-9 Plug Solder | Distrelec |
9 POSASSYPLUGLOW PROF109 | Heilind Electronics |
D Sub Connector, Standard, 9 Position, Plug | Newark Electronics |
D Sub Connector, DB9, Plug, AMPLIMITE 109, 9 Contacts, DE, Solder | Avnet America |
Conn, D-Sub, PCB Plug, 9Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1218124-1 | RS Americas |
D SUB CONNECTOR, PLUG, 9POS, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1218124-1?
Additional datasheets, footprints and schematics for 1218124-1 are listed on our Part Details page. You can also find images and similar parts to 1218124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218124-1 fall under?
The 1218124-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1218124-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218124-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 1218124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218124-1 often in real-time on the comparison pages.
What if I can't find stock of 1218124-1?
You can fill out our help required form which you can use to request a quote for 1218124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.