1218055-1 Power Connectors by TE Connectivity

LGH,MINI SURFACE MOUNT RCPT.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$113.20

Distributor Stock
Logo for Distrelec
Distrelec
from US$135.06
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$145.40
63
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$167.75
63
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$118.00
63
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$113.20
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Positive Stop Ferrule Without
Number of Positions 1
Operating Voltage 7000VDC
Packaging Quantity 1
Packaging Method Package
Housing Type Receptacle
Sealable No
Connector System Wire-to-Wire
Contact Type Pin
Connector & Contact Terminates To Wire & Cable
Product Type Lead Assembly
Shielded No
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

Standard Circular Conn Lgh,mini Surface Mt. Rcpt. |Amp Te Connectivity 1218055-1 | Newark Electronics
Standard Circular Conn LGH MINI SURFACE Mt. RCPT. | Rapid Electronics
TE Connectivity LGH MINI SURFACE MOUNT RCPT. Standard Ci | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1218055-1?

Additional datasheets, footprints and schematics for 1218055-1 are listed on our Part Details page. You can also find images and similar parts to 1218055-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1218055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1218055-1 fall under?

The 1218055-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1218055-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1218055-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1218055-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1218055-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1218055-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1218055-1 often in real-time on the comparison pages.

What if I can't find stock of 1218055-1?

You can fill out our help required form which you can use to request a quote for 1218055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay