Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Body Shape | Wide |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Terminal Height | .3in, 7.87mm |
Magnet Wire Size | .64 – .81mm, 22 – 20AWG |
Material Thickness | .016in, .406mm |
Overall Length | 7.88mm, .31in |
Identification Number | 18 |
Mating Retention Type | Barbs |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Sealable | No |
Wire/Cable Type | Magnet Copper Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Special Order: TERM,SPLICE,MAG-MATE Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Magnet Wire Size: .64 – .81 mm Magnet Wire Size: 22 – 20 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Size 2 .64 – .81 mm 22 – 20 AWG | Magnet Wire Terminal | Part Number: 1217973-2 | Internal Number: 1217973-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217973-2?
Additional datasheets, footprints and schematics for 1217973-2 are listed on our Part Details page. You can also find images and similar parts to 1217973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217973-2 fall under?
The 1217973-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217973-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217973-2 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1217973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217973-2 often in real-time on the comparison pages.
What if I can't find stock of 1217973-2?
You can fill out our help required form which you can use to request a quote for 1217973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.