Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Side Feed |
---|---|
Weight per Piece | .506g, .018oz |
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 1 |
Number of Serrations | 4 |
Terminal & Splice Type | Splice |
Wire Size | 11 – 8AWG, 4.31 – 7.1mm², 8500 – 14000CMA |
Material Thickness | .025in, .64mm |
Overall Length | 6.78mm, .267in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Barrel Style | Standard |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splice 8500-14000 .025Br |Amp Te Connectivity 1217967-1 | Newark Electronics |
Splice Terminal Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217967-1?
Additional datasheets, footprints and schematics for 1217967-1 are listed on our Part Details page. You can also find images and similar parts to 1217967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217967-1 fall under?
The 1217967-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1217967-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217967-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1217967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217967-1 often in real-time on the comparison pages.
What if I can't find stock of 1217967-1?
You can fill out our help required form which you can use to request a quote for 1217967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.