Plating Material | Tin |
---|---|
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Magnet Wire Size | 31 – 28AWG, .23 – .32mm |
Lead Wire Size | .23 – .32mm², 31 – 28AWG |
Terminal Height | .3in, 7.62mm |
Material Thickness | .254mm, .01in |
Overall Length | .3in, 7.87mm |
Stock Thickness (Magnet Wire Side) | .32mm, .0126in |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminal,poke-In,mag-Mate |Amp Te Connectivity 1217942-1 | Newark Electronics |
IDC Terminal Tin Strip | Avnet America |
Special Order: TERMINAL,POKE-IN,MAG-MATE Magnet Wire Terminal Type: Poke-In Lead Wire Size: 31 – 28 AWG Lead Wire Size: .23 – .32 mm² Magnet Wire Size: .23 – .32 mm Magnet Wire Size: 31 – 28 AWG Poke-In 31 – 28 AWG .23 – .32 mm² | Magnet Wire Terminal | Part Number: 1217942-1 | Internal Number: 1217942-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE 300 Series |
RoHS: | Unknown |
Product Range | MAG-MATE 300 Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1217942-1?
Additional datasheets, footprints and schematics for 1217942-1 are listed on our Part Details page. You can also find images and similar parts to 1217942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217942-1 fall under?
The 1217942-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217942-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217942-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1217942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217942-1 often in real-time on the comparison pages.
What if I can't find stock of 1217942-1?
You can fill out our help required form which you can use to request a quote for 1217942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.