121789-000 Connector Backshells & Adapters by TE Connectivity

STXR40AB45-2020BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 121789-000,
5-1190886-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code 40
Adapter Entry Size 20
Material Aluminum
Color Olive Drab
Cable Diameter Range .5 – .12in, 12.7 – 20.7mm
Cable Entry Diameter .01 – 1.25in, .2 – 31.8mm
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W
Style Tinel-Lock Adapter
Termination Device Included TR20BI
Connector Shell Size 21, G
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Adapter Angle 45
Overbraid Termination Tinel-Lock Ring
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr

Compatible Parts


Alternative Descriptions

121789-000 | Avnet America
Circular MIL Spec Backshells STXR40AB45-2020BI | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 121789-000?

Additional datasheets, footprints and schematics for 121789-000 are listed on our Part Details page. You can also find images and similar parts to 121789-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 121789-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121789-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 121789-000 fall under?

The 121789-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 121789-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 121789-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 121789-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 121789-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 121789-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 121789-000 often in real-time on the comparison pages.

What if I can't find stock of 121789-000?

You can fill out our help required form which you can use to request a quote for 121789-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay