1217870-1 Magnet Wire Terminals by TE Connectivity

TAB,250 FASTON,MAG-MATE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.20
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now

Specifications

Cavity Size Size 5
Plating Material Tin
Terminal Type Tab
Terminal Orientation Straight
Terminal & Splice Type Tab
Mating Tab Width 6.35mm, .25in
Magnet Wire Size .57 – .81mm, 23 – 20AWG
Terminal Height .3in, 7.62mm
Stock Thickness (Magnet Wire Side) .016in, .41mm
Overall Length 18.97mm, .746in
Material Thickness .81mm, .032in
Mating Tab Thickness .81mm, .032in
Aluminum Wire Size .41 – .91mm, 21 – 19AWG
Mating Retention Type Hole
Packaging Method Reel/Carton, Reel
Wire/Cable Type Magnet Wire
Sealable No
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Tab,250 Faston,mag-Mate |Amp Te Connectivity 1217870-1 | Newark Electronics
Mag-Mate Terminal 20-23AWG M 18.97mm 7.45mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217870-1?

Additional datasheets, footprints and schematics for 1217870-1 are listed on our Part Details page. You can also find images and similar parts to 1217870-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217870-1 fall under?

The 1217870-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1217870-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217870-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217870-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217870-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1217870-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217870-1 often in real-time on the comparison pages.

What if I can't find stock of 1217870-1?

You can fill out our help required form which you can use to request a quote for 1217870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay