1217861-2 PCB Terminals by TE Connectivity

FASTON 250 PCB TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Plating Material Tin
Plating Thickness 150µin
Terminal Angle Straight
Stud Hole No
Underplating Material None
Contact Plating Material Tin
Terminal Orientation Straight
Terminal & Splice Type Tab
Terminal Type Tab
Terminal Size 6.35
Extension Below Board .15in, 3.81mm
PCB Hole Diameter 1.4mm, .055in
Mating Tab Thickness .81mm, .032in
Mating Tab Width .25in, 6.35mm
PCB Thickness (Recommended) .062in, 1.57mm
Height Above PC Board .402in, 10.21mm
Line FASTON .250
Packaging Method Reel
Packaging Quantity 2000
FASTON Yes
Terminates To Printed Circuit Board
Sealable No
Insulated No
Termination Method Through Hole - Solder
Operating Temperature Range -22 – 230°F, -30 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1217861-2?

Additional datasheets, footprints and schematics for 1217861-2 are listed on our Part Details page. You can also find images and similar parts to 1217861-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1217861-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217861-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1217861-2 fall under?

The 1217861-2 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 1217861-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1217861-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1217861-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1217861-2 have stock available?

There is no stock from authorised distributors for 1217861-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1217861-2 often in real-time on the comparison pages.

What if I can't find stock of 1217861-2?

You can fill out our help required form which you can use to request a quote for 1217861-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay