Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Orientation | Straight |
Terminal Type | Ring |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 1.365in, 34.67mm |
Accepts Wire Insulation Diameter Range | .1 – .14in, 2.54 – 3.56mm |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Material Thickness | .03in, .76mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 110°C |
Power Ring Term |Amp Te Connectivity 1217851-1 | Newark Electronics |
Connector Accessories Power Ring Brass Pre-Tin | Avnet America |
Where can I find additional details, specifications and documents for a 1217851-1?
Additional datasheets, footprints and schematics for 1217851-1 are listed on our Part Details page. You can also find images and similar parts to 1217851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217851-1 fall under?
The 1217851-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217851-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217851-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1217851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217851-1 often in real-time on the comparison pages.
What if I can't find stock of 1217851-1?
You can fill out our help required form which you can use to request a quote for 1217851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.