Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material Thickness | .0201in, .51mm |
---|---|
Heavy Duty | Yes |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 200°C, -40 – 356°F |
HEAVY DUTY BURNER CLIP ST Terminal Material Thickness: .02 in Terminal Material Thickness: .51 mm Terminal Plating Material: Unplated Packaging Method: Loose Piece Sealable: No 0.02" .51 mm Unplated Loose Piece | Special Purpose Terminal | Part Number: 1217841-1 | Internal Number: 1217841-1 | TE Connectivity | TE Store |
Heavy Duty Burner Clip |Amp Te Connectivity 1217841-1 | Newark Electronics |
Non Sealable Non Insulated Heavy Duty Burner Clip | Future Electronics |
Connector Accessories Clip Stainless Steel | Avnet America |
Where can I find additional details, specifications and documents for a 1217841-1?
Additional datasheets, footprints and schematics for 1217841-1 are listed on our Part Details page. You can also find images and similar parts to 1217841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217841-1 fall under?
The 1217841-1 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217841-1 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217841-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1217841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217841-1 often in real-time on the comparison pages.
What if I can't find stock of 1217841-1?
You can fill out our help required form which you can use to request a quote for 1217841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.