Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
55,820
in stock
|
Buy Now | |
element14
from US$0.15
|
55,820
in stock
|
Buy Now | |
TE Store
from US$0.20
|
47,974
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,561
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | 90° |
Stud Hole | No |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Flag |
Terminal Size | 4.75 |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Extension Below Board | .15in, 3.81mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 4.75mm, .187in |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | .298in, 7.47mm |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 2000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
PCB TERMINAL, 4.75MM X 0.81MM, 1.4MM | element14 |
187 FASTON,TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.36 mm PCB Thickness (Recommended): .062 – .093 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 1.57 – 2.36 mm .062 – .093" .187" | PCB Terminal | Part Number: 1217756-1 | Internal Number: 1217756-1 | .187" | TE Connectivity | TE Store |
Quick Disconnect Terminal Tab 0.83mm 14.61mm Tin Loose Piece | Avnet America |
Terminal, Male Pcb Disconnect, 1.4Mm | Newark Electronics |
FASTON Series 0187 475 mm Tab Length 0250 635 mm Through Hole Quick-Fit Terminal | Future Electronics |
FASTON 187 PCB TAB TPBR | TE Connectivity 1217756-1 | RS Americas |
187 FASTON,TAB,TNBR | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Tab Size - Metric | 4.75mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.187" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 187 Series |
Where can I find additional details, specifications and documents for a 1217756-1?
Additional datasheets, footprints and schematics for 1217756-1 are listed on our Part Details page. You can also find images and similar parts to 1217756-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217756-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217756-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217756-1 fall under?
The 1217756-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217756-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217756-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217756-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217756-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Avnet America and Newark Electronics have stock available or on a lead time for 1217756-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217756-1 often in real-time on the comparison pages.
What if I can't find stock of 1217756-1?
You can fill out our help required form which you can use to request a quote for 1217756-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.