Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
108,236
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
455
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
66
in stock
|
Buy Now | |
Boersig
from US$0.14
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 150µin |
Terminal Angle | 90° |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Orientation | Flag |
Underplating Material | Brass |
Terminal Type | Tab |
Terminal Size | 6.35 |
Terminal & Splice Type | Tab |
Height Above PC Board | 8.89mm, .354in |
Extension Below Board | .15in, 3.81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Thickness | .81mm, .032in |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 10000 |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
.25 (6.35mm)Width Non-Insulated Male Brass w/Tin Finish FASTON Terminal | Future Electronics |
FASTON MALE PCB BRASS | TTI Europe |
Tab terminal, PCB, FASTON 250, 90° | RS |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
Terminals TAB FASTON PCB 250SER | Rapid Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal M 20.32mm 12.7mm Tin Over Nickel Loose Piece | Avnet Abacus |
Solder Tab Terminal, Uninsulated, Tin over Nickel Plated, Right Angle,6.35x0.83mm | TE Connectivity 1217754-1 | RS Americas |
TERMINAL, PCB, 1.4MM | element14 |
TE Connectivity - AMP PCB Terminal 250 FASTONFLAGPCB TABTNBR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1217754-1?
Additional datasheets, footprints and schematics for 1217754-1 are listed on our Part Details page. You can also find images and similar parts to 1217754-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217754-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217754-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217754-1 fall under?
The 1217754-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217754-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217754-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217754-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217754-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1217754-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217754-1 often in real-time on the comparison pages.
What if I can't find stock of 1217754-1?
You can fill out our help required form which you can use to request a quote for 1217754-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.