Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, 1 – 2.5mm² |
Wire Insulation Diameter | .1 – .14in, 2.5 – 3.6mm |
Wire Insulation Diameter (Min) | .1in |
Stud Diameter | 3.68mm, .145in |
Overall Length | 20.32mm, .8in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | 1.27mm, 2.92mm, .05in, .115in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Insulated | No |
Stud Size | M3.5, #6 |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal (Rt) 18-14 Awg Br |Amp Te Connectivity 1217730-1 | Newark Electronics |
RING TERMINAL (RT) 18-14 AWG BR | Rapid Electronics |
TE Connectivity RING TERMINAL (RT) 18-14 AWG BR Terminal | Distrelec |
Ring Terminal 14-18AWG 20.24mm 7.62mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217730-1?
Additional datasheets, footprints and schematics for 1217730-1 are listed on our Part Details page. You can also find images and similar parts to 1217730-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217730-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217730-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217730-1 fall under?
The 1217730-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1217730-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217730-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217730-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217730-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1217730-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217730-1 often in real-time on the comparison pages.
What if I can't find stock of 1217730-1?
You can fill out our help required form which you can use to request a quote for 1217730-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.