Prices starting from US$0.13
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Underplating Material | Nickel |
Overall Length | .3in, 7.87mm |
Material Thickness | .41mm, .016in |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Magnet Wire Size | 25.5 – 24AWG, .43 – .51mm |
Comment | Part does not accept lead wires., With strain relief., Two magnet wires may be terminated in the same terminal slot if diameters are equal., Enhanced anti-overstress behind Poke-In feature for severe applications. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
TERMINAL, POKE-IN, IDC, 24AWG | Farnell |
Terminals Special Leaf Contact 300 Serie |Amp Te Connectivity 1217690-1 | Newark Electronics |
Terminals SPECIAL LEAF CONTACT 300 SERIE | Rapid Electronics |
TE Connectivity SPECIAL LEAF CONTACT 300 SERIE Terminals | Distrelec |
Mag-Mate Terminal 24-25.5AWG M 7.87mm 4.32mm Tin Over Nickel Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE 300 Series |
RoHS: | Unknown |
Product Range | MAG-MATE 300 Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Poke-In |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1217690-1?
Additional datasheets, footprints and schematics for 1217690-1 are listed on our Part Details page. You can also find images and similar parts to 1217690-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217690-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217690-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217690-1 fall under?
The 1217690-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217690-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217690-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217690-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217690-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1217690-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217690-1 often in real-time on the comparison pages.
What if I can't find stock of 1217690-1?
You can fill out our help required form which you can use to request a quote for 1217690-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.