Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Underplating Material | Nickel |
Material Thickness | .41mm, .016in |
Magnet Wire Size | .68 – .81mm, 21.5 – 20AWG |
Terminal Height | .3in, 7.62mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Overall Length | .61in, 15.5mm |
Comment | Enhanced anti-overstress behind Poke-In feature for severe applications., Single magnet wire only., With strain relief., Part does not accept lead wires. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
SPECIAL LEAF CONTACT,300 SERIE Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Magnet Wire Size: .68 – .81 mm Magnet Wire Size: 21.5 – 20 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Size 2 .68 – .81 mm 21.5 – 20 AWG | Magnet Wire Terminal | Part Number: 1217688-1 | Internal Number: 1217688-1 | TE Connectivity | TE Store |
Special Leaf Contact,300 Serie |Amp Te Connectivity 1217688-1 | Newark Electronics |
Mag-Mate Terminal 20-21.5AWG M 7.87mm 4.32mm Tin Over Nickel Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217688-1?
Additional datasheets, footprints and schematics for 1217688-1 are listed on our Part Details page. You can also find images and similar parts to 1217688-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217688-1 fall under?
The 1217688-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217688-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217688-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217688-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217688-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1217688-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217688-1 often in real-time on the comparison pages.
What if I can't find stock of 1217688-1?
You can fill out our help required form which you can use to request a quote for 1217688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.