Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .4mm, .0157in |
Accepts Wire Insulation Diameter Range | .02 – .04in, .51 – 1.02mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 11.05mm, .435in |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Quantity | 18000 |
Packaging Method | Strip |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
.187 Fast Fl Amvr 0157 Tpbr |Amp Te Connectivity 1217624-1 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1217624-1?
Additional datasheets, footprints and schematics for 1217624-1 are listed on our Part Details page. You can also find images and similar parts to 1217624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217624-1 fall under?
The 1217624-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217624-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217624-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1217624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217624-1 often in real-time on the comparison pages.
What if I can't find stock of 1217624-1?
You can fill out our help required form which you can use to request a quote for 1217624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.