Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
199,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
199,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
199,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0499
|
199,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
43,173
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
-
|
Buy Now | |
Avnet America
from US$0.0476
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Pre-Tin, Brass |
Terminal Type | Shur-Plug |
Pin Diameter | 3.96mm, .156in |
Terminal Orientation | Straight |
Material Thickness | .46mm, .018in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.52mm, .06in |
Overall Length | .805in, 20.45mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Enlarged mold stop. |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Bullet Terminal | Without |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals .156 Dia Shur Plug Ptpbr |Amp Te Connectivity 1217606-1 | Newark Electronics |
Terminals .156 DIA SHUR PLUG PTPBR | Rapid Electronics |
TE Connectivity - AMP Tabs & Ferrules .156 DIA SHUR PLUG PTPBR | Distrelec |
.156 DIA SHUR PLUG PTPBR Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.96 mm Mating Pin Diameter: .156 in Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Shur-Plug 3.96 mm .156" 18 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 1217606-1 | Internal Number: 1217606-1 | TE Connectivity | TE Store |
3.96 mm Pin Size 18-14 AWG Regular Wire Non-Insulation Support SHUR-PLUG | Future Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1217606-1?
Additional datasheets, footprints and schematics for 1217606-1 are listed on our Part Details page. You can also find images and similar parts to 1217606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217606-1 fall under?
The 1217606-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1217606-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217606-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1217606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217606-1 often in real-time on the comparison pages.
What if I can't find stock of 1217606-1?
You can fill out our help required form which you can use to request a quote for 1217606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.