Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .635mm, .025in |
Mating Tab Width | .063in, 1.6mm |
Magnet Wire Size | .71 – .87mm, 22 – 19.5AWG |
Terminal Height | .3in, 7.62mm |
Overall Length | .894in, 22.73mm |
Material Thickness | .635mm, .025in |
Stock Thickness (Magnet Wire Side) | .025in, .635mm |
Packaging Method | Reel/Carton, Reel |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Tab, 063 Series, Mag-Mate |Amp Te Connectivity 1217595-1 | Newark Electronics |
Mag-Mate Terminal 19.5-22AWG M 22.73mm 4.32mm Tin Strip | Avnet America |
Special Order: TAB, 063 SERIES, MAG-MATE Magnet Wire Terminal Type: Tab Mating Tab Width: .063 in Mating Tab Width: 1.6 mm Mating Tab Thickness: .025 in Mating Tab Thickness: .64 mm Tab .063" 1.6 mm .025" | Magnet Wire Terminal | Part Number: 1217595-1 | Internal Number: 1217595-1 | .063" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1217595-1?
Additional datasheets, footprints and schematics for 1217595-1 are listed on our Part Details page. You can also find images and similar parts to 1217595-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217595-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217595-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217595-1 fall under?
The 1217595-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217595-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217595-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217595-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217595-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 1217595-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217595-1 often in real-time on the comparison pages.
What if I can't find stock of 1217595-1?
You can fill out our help required form which you can use to request a quote for 1217595-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.