Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TM014 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 19.18mm, .755in |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .64mm, .025in |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Low profile - not for use in housing. |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 187 X 025 Posi-Lock Recpt |Amp Te Connectivity 1217580-1 | Newark Electronics |
Terminals 187 X 025 POSI-LOCK RECPT | Rapid Electronics |
TE Connectivity - AMP Positive Lock 187 Push-On Term 1.31mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PL 187 TERMINAL REC 20-16 AWG TPBR | TE Connectivity 1217580-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1217580-1?
Additional datasheets, footprints and schematics for 1217580-1 are listed on our Part Details page. You can also find images and similar parts to 1217580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217580-1 fall under?
The 1217580-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217580-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217580-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1217580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217580-1 often in real-time on the comparison pages.
What if I can't find stock of 1217580-1?
You can fill out our help required form which you can use to request a quote for 1217580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.