Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
160,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
160,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
160,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
140,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Special |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Height | .69in, 17.53mm |
Magnet Wire Size | .05 – .13mm, 44 – 36AWG |
Material Thickness | .02in, .51mm |
Overall Length | .878in, 22.31mm |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .51mm, .02in |
Mating Retention Type | Dimple |
Packaging Method | Reel/Carton, Package |
Packaging Quantity | 5000 |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Terminals Mini Mag-Mate 187 Tab |Amp Te Connectivity 1217529-1 | Newark Electronics |
Terminals MINI MAG-MATE 187 TAB | Rapid Electronics |
TE Connectivity MINI MAG-MATE 187 TAB Terminals MINI MAG | Distrelec |
Tab Terminal 36-44AWG M 22.31mm 5.63mm Tin Strip | Avnet America |
Special Order: MINI MAG-MATE 187 TAB Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 1217529-1 | Internal Number: 1217529-1 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217529-1?
Additional datasheets, footprints and schematics for 1217529-1 are listed on our Part Details page. You can also find images and similar parts to 1217529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217529-1 fall under?
The 1217529-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217529-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217529-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1217529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217529-1 often in real-time on the comparison pages.
What if I can't find stock of 1217529-1?
You can fill out our help required form which you can use to request a quote for 1217529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.