Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Material Thickness | .02in, .51mm |
Terminal Height | .76in, 19.31mm |
Magnet Wire Size | 27 – 24AWG, .36 – .51mm |
Overall Length | .76in, 19.31mm |
Mating Tab Width | .02in, 4.75mm |
Mating Tab Thickness | .5mm, .02in |
Packaging Method | Strip, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Tab,187 Series,mag-Mate,sl |Amp Te Connectivity 1217497-2 | Newark Electronics |
Tab Terminal 24-27AWG M 19.31mm 6.35mm Tin Over Copper Strip on Reel | Avnet America |
Special Order: TAB,187 SERIES,MAG-MATE,SL Magnet Wire Terminal Type: Tab Mating Tab Width: .02 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .5 mm Tab .02" 4.75 mm | Magnet Wire Terminal | Part Number: 1217497-2 | Internal Number: 1217497-2 | .02" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217497-2?
Additional datasheets, footprints and schematics for 1217497-2 are listed on our Part Details page. You can also find images and similar parts to 1217497-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217497-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217497-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217497-2 fall under?
The 1217497-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217497-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217497-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217497-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217497-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1217497-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217497-2 often in real-time on the comparison pages.
What if I can't find stock of 1217497-2?
You can fill out our help required form which you can use to request a quote for 1217497-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.