Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Lead Wire Size | .5mm², 20AWG |
Wire Insulation Diameter (Max) | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Wire Size | 22 – 18AWG, .3 – .8mm² |
Terminal Height | .335in, 8.51mm |
Stock Thickness (Magnet Wire Side) | .018in, .45mm |
Overall Length | 19.56mm, .77in |
Material Thickness | .018in, .45mm |
Wire Insulation Support | With |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Lead Wire |
Sealable | No |
Crimp Area Length | .235in, 5.96mm |
Termination Method | Crimp, IDC Standard |
Where can I find additional details, specifications and documents for a 1217470-1?
Additional datasheets, footprints and schematics for 1217470-1 are listed on our Part Details page. You can also find images and similar parts to 1217470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217470-1 fall under?
The 1217470-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217470-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217470-1 have stock available?
There is no stock from authorised distributors for 1217470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217470-1 often in real-time on the comparison pages.
What if I can't find stock of 1217470-1?
You can fill out our help required form which you can use to request a quote for 1217470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.