Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now |
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Terminal Orientation | Twisted |
Terminal Type | Poke-In |
Underplating Material | Nickel |
Magnet Wire Size | 23 – 21.5AWG, .57 – .68mm |
Terminal Height | .505in, 12.83mm |
Material Thickness | .016in, .41mm |
Overall Length | 13.08mm, .514in |
Stock Thickness (Magnet Wire Side) | .0157in, .398mm |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., With strain relief. |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals MAG-MATE TERM 23-21 0157 TPNBR | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Mag-Mate Term 23-21 0157 Tpnbr |Amp Te Connectivity 1217358-1 | Newark Electronics |
Mag-Mate Terminal 21.5-23AWG M 13.85mm 7.95mm Tin Over Nickel Strip | Avnet America |
Special Order: MAG-MATE TERM 23-21 0157 TPNBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 4 Magnet Wire Size: .57 – .68 mm Magnet Wire Size: 23 – 21.5 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Size 4 .57 – .68 mm 23 – 21.5 AWG | Magnet Wire Terminal | Part Number: 1217358-1 | Internal Number: 1217358-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217358-1?
Additional datasheets, footprints and schematics for 1217358-1 are listed on our Part Details page. You can also find images and similar parts to 1217358-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217358-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217358-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217358-1 fall under?
The 1217358-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217358-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217358-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217358-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217358-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1217358-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217358-1 often in real-time on the comparison pages.
What if I can't find stock of 1217358-1?
You can fill out our help required form which you can use to request a quote for 1217358-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.