Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Terminal Orientation | Twisted |
Underplating Material | Nickel |
Terminal Type | Poke-In |
Material Thickness | .41mm, .016in |
Magnet Wire Size | 16 – 15AWG, 1.29 – 1.45mm |
Overall Length | .514in, 13.08mm |
Terminal Height | .505in, 12.83mm |
Stock Thickness (Magnet Wire Side) | .0157in, .398mm |
Comment | With strain relief., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Mag-Mate Term 16-15 0157 Tpnbr |Amp Te Connectivity 1217355-1 | Newark Electronics |
Mag-Mate Terminal 15-16AWG M 13.85mm 7.95mm Tin Over Nickel Strip | Avnet America |
Special Order: MAG-MATE TERM 16-15 0157 TPNBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 4 Magnet Wire Size: 1.29 – 1.45 mm Magnet Wire Size: 16 – 15 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Size 4 1.29 – 1.45 mm 16 – 15 AWG | Magnet Wire Terminal | Part Number: 1217355-1 | Internal Number: 1217355-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217355-1?
Additional datasheets, footprints and schematics for 1217355-1 are listed on our Part Details page. You can also find images and similar parts to 1217355-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217355-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217355-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217355-1 fall under?
The 1217355-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217355-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217355-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217355-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217355-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1217355-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217355-1 often in real-time on the comparison pages.
What if I can't find stock of 1217355-1?
You can fill out our help required form which you can use to request a quote for 1217355-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.