Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
PEI-Genesis |
138,780
units
|
Buy Now |
![]() |
Powell Electronics |
18,000
units
|
Buy Now |
![]() |
Heilind Electronics |
3,000
units
|
Buy Now |
![]() |
Chip One Stop |
2,000
units
|
Buy Now |
![]() |
Rapid Electronics |
2,000
units
|
Buy Now |
![]() |
Interstate Connecting Components |
1,000
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 4.684g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Barrel Inside Diameter | .075in, .16in, 1.9mm, 4.06mm |
Stud Diameter | 9.91mm, .39in |
Wire Insulation Diameter (Min) | .12in |
Overall Length | 1.25in, 31.75mm |
Wire Size | 18 – 14AWG, 1 – 2.5mm², 1624 – 4106CMA |
Wire Insulation Diameter | 3.05 – 4.32mm, .12 – .17in |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | 3/8 |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal, 2.5mm2 | PEI-Genesis |
RING TONGUE 16-14 AWG TPBR | Rapid Electronics |
Ring Tongue Terminal 13.5-17AWG Tin Strip | Avnet America |
TE Connectivity RING TONGUE 16-14 AWG TPBR Terminals RIN | Distrelec |
RING TONGUE 16-14AWG | Mouser Electronics |
Ring 16-14 390 Std 032 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217330-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1217330-1?
Additional datasheets, footprints and schematics for 1217330-1 are listed on our Part Details page. You can also find images and similar parts to 1217330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217330-1 fall under?
The 1217330-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1217330-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217330-1 have stock available?
Authorised distributors including PEI-Genesis, Powell Electronics, Heilind Electronics, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1217330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217330-1 often in real-time on the comparison pages.
What if I can't find stock of 1217330-1?
You can fill out our help required form which you can use to request a quote for 1217330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.