Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 4 |
---|---|
Plating Material | Tin |
Terminal Orientation | Flag |
Terminal Type | Poke-In |
Overall Length | .54in, 13.72mm |
Terminal Height | .54in, 13.72mm |
Lead Wire Size | 18 – 14AWG, .8 – 2mm² |
Wire Insulation Diameter (Max) | 3.05mm, .12in |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Material Thickness | .81mm, .032in |
Wire Size | 18 – 14AWG, .8 – 2mm² |
Stock Thickness (Magnet Wire Side) | .032in, .81mm |
Wire Insulation Support | Without |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Crimp Area Length | .125in, 3.18mm |
Termination Method | IDC Standard, Crimp |
Tab Poke-In Mag-Mate 18-14 Rohs Compliant: Yes |Amp Te Connectivity 1217324-1 | Newark Electronics |
Mag-Mate Terminal 14-18AWG M 13.72mm 7.24mm Tin Over Nickel Strip | Avnet America |
Special Order: TAB POKE-IN MAG-MATE 18-14 Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 4 Compatible Insulation Diameter (Max): .12 in Compatible Insulation Diameter (Max): 3.05 mm Compatible Insulation Diameter Range: .08 – .12 in Poke-In Size 4 .12" 3.05 mm | Magnet Wire Terminal | Part Number: 1217324-1 | Internal Number: 1217324-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1217324-1?
Additional datasheets, footprints and schematics for 1217324-1 are listed on our Part Details page. You can also find images and similar parts to 1217324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217324-1 fall under?
The 1217324-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217324-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217324-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Power and Signal Group have stock available or on a lead time for 1217324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217324-1 often in real-time on the comparison pages.
What if I can't find stock of 1217324-1?
You can fill out our help required form which you can use to request a quote for 1217324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.